Vishay Precision Group Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M3R180KE70

Description
Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M3R180KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M3R180KE70
Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M3R180KE70
Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 3.18 10% E70 E3 Vishay - 71P0686 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.18 10% E70 E3 Vishay
71P0686
Cw-2M 3.18 10% E70 E3 Vishay 71P0686
CW-2M 3.18 10% E70 e3

CW-2M 3.18 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3R180KE70 71P0686
Product Name Res Wirewound 3.18 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 3.18 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details