Vishay Precision Group Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K900KE12

Description
Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M3K900KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M3K900KE12
Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K900KE12
Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 3.9K 10% E12 E3 Vishay - 71P0677 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.9K 10% E12 E3 Vishay
71P0677
Cw-2M 3.9K 10% E12 E3 Vishay 71P0677
CW-2M 3.9K 10% e12 E3

CW-2M 3.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3K900KE12 71P0677
Product Name Res Wirewound 3.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 3.9K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details