Vishay Precision Group Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K900JE12

Description
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M3K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M3K900JE12
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K900JE12
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 3.9K 5% E12 E3 Vishay - 71P0675 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.9K 5% E12 E3 Vishay
71P0675
Cw-2M 3.9K 5% E12 E3 Vishay 71P0675
CW-2M 3.9K 5% e12 E3

CW-2M 3.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3K900JE12 71P0675
Product Name Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 3.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers