Vishay Precision Group Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M330R0KE12

Description
Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M330R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M330R0KE12
Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M330R0KE12
Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 330 10% E12 E3 Vishay - 71P0758 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 330 10% E12 E3 Vishay
71P0758
Cw-2M 330 10% E12 E3 Vishay 71P0758
CW-2M 330 10% e12 E3

CW-2M 330 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M330R0KE12 71P0758
Product Name Res Wirewound 330 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 330 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers