Vishay Precision Group Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M31R00KE70

Description
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M31R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M31R00KE70
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M31R00KE70
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 31 10% E70 E3 Vishay - 71P0722 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 31 10% E70 E3 Vishay
71P0722
Cw-2M 31 10% E70 E3 Vishay 71P0722
CW-2M 31 10% E70 e3

CW-2M 31 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M31R00KE70 71P0722
Product Name Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 31 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers