Vishay Precision Group Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M30R00KE70

Description
Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M30R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M30R00KE70
Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M30R00KE70
Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 30 10% E70 E3 Vishay - 71P0710 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 30 10% E70 E3 Vishay
71P0710
Cw-2M 30 10% E70 E3 Vishay 71P0710
CW-2M 30 10% E70 e3

CW-2M 30 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M30R00KE70 71P0710
Product Name Res Wirewound 30 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 30 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details