Vishay Precision Group Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M2K800KE12

Description
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M2K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M2K800KE12
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M2K800KE12
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 2.8K 10% E12 E3 Vishay - 71P0528 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.8K 10% E12 E3 Vishay
71P0528
Cw-2M 2.8K 10% E12 E3 Vishay 71P0528
CW-2M 2.8K 10% e12 E3

CW-2M 2.8K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2K800KE12 71P0528
Product Name Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 2.8K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details