Vishay Precision Group Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K200KE70

Description
Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M2K200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M2K200KE70
Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K200KE70
Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 2.2K 10% E70 E3 Vishay - 71P0505 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.2K 10% E70 E3 Vishay
71P0505
Cw-2M 2.2K 10% E70 E3 Vishay 71P0505
CW-2M 2.2K 10% E70 e3

CW-2M 2.2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2K200KE70 71P0505
Product Name Res Wirewound 2.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 2.2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details