Vishay Precision Group Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M256R0KE70

Description
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M256R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M256R0KE70
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M256R0KE70
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 256 10% E70 E3 Vishay - 71P0617 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 256 10% E70 E3 Vishay
71P0617
Cw-2M 256 10% E70 E3 Vishay 71P0617
CW-2M 256 10% E70 e3

CW-2M 256 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M256R0KE70 71P0617
Product Name Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 256 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A130RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details