Vishay Precision Group Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M240R0KE70

Description
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M240R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M240R0KE70
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M240R0KE70
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 240 10% E70 E3 Vishay - 71P0605 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 240 10% E70 E3 Vishay
71P0605
Cw-2M 240 10% E70 E3 Vishay 71P0605
CW-2M 240 10% E70 e3

CW-2M 240 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M240R0KE70 71P0605
Product Name Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 240 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers