Vishay Precision Group Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M22R00KE70

Description
Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M22R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M22R00KE70
Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M22R00KE70
Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 22 10% E70 E3 Vishay - 71P0581 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 22 10% E70 E3 Vishay
71P0581
Cw-2M 22 10% E70 E3 Vishay 71P0581
CW-2M 22 10% E70 e3

CW-2M 22 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M22R00KE70 71P0581
Product Name Res Wirewound 22 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 22 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details