Vishay Precision Group Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R800JE12

Description
Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M1R800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M1R800JE12
Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R800JE12
Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.8 5% E12 E3 Vishay - 71P0357 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.8 5% E12 E3 Vishay
71P0357
Cw-2M 1.8 5% E12 E3 Vishay 71P0357
CW-2M 1.8 5% e12 E3

CW-2M 1.8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1R800JE12 71P0357
Product Name Res Wirewound 1.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details