Vishay Precision Group Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R740JE12

Description
Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M1R740JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M1R740JE12
Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R740JE12
Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.74 5% E12 E3 Vishay - 71P0353 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.74 5% E12 E3 Vishay
71P0353
Cw-2M 1.74 5% E12 E3 Vishay 71P0353
CW-2M 1.74 5% e12 E3

CW-2M 1.74 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1R740JE12 71P0353
Product Name Res Wirewound 1.74 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.74 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers