Vishay Precision Group Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R500KE12

Description
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M1R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M1R500KE12
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R500KE12
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.5 10% E12 E3 Vishay - 71P0343 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.5 10% E12 E3 Vishay
71P0343
Cw-2M 1.5 10% E12 E3 Vishay 71P0343
CW-2M 1.5 10% e12 E3

CW-2M 1.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1R500KE12 71P0343
Product Name Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers