Vishay Precision Group Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K800KE12

Description
Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M1K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M1K800KE12
Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K800KE12
Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.8K 10% E12 E3 Vishay - 71P0310 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.8K 10% E12 E3 Vishay
71P0310
Cw-2M 1.8K 10% E12 E3 Vishay 71P0310
CW-2M 1.8K 10% e12 E3

CW-2M 1.8K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K800KE12 71P0310
Product Name Res Wirewound 1.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.8K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details