Vishay Precision Group Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K200JE12

Description
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M1K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M1K200JE12
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K200JE12
Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.2K 5% E12 E3 Vishay - 71P0264 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.2K 5% E12 E3 Vishay
71P0264
Cw-2M 1.2K 5% E12 E3 Vishay 71P0264
CW-2M 1.2K 5% e12 E3

CW-2M 1.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K200JE12 71P0264
Product Name Res Wirewound 1.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - A129387-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details