Vishay Precision Group Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M15R00JE70

Description
Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M15R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M15R00JE70
Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M15R00JE70
Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 15 5% E70 E3 Vishay - 71P0447 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 15 5% E70 E3 Vishay
71P0447
Cw-2M 15 5% E70 E3 Vishay 71P0447
CW-2M 15 5% E70 e3

CW-2M 15 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M15R00JE70 71P0447
Product Name Res Wirewound 15 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 15 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers