Vishay Precision Group Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M150R0KE12

Description
Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M150R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M150R0KE12
Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M150R0KE12
Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 150 10% E12 E3 Vishay - 71P0456 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 150 10% E12 E3 Vishay
71P0456
Cw-2M 150 10% E12 E3 Vishay 71P0456
CW-2M 150 10% e12 E3

CW-2M 150 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M150R0KE12 71P0456
Product Name Res Wirewound 150 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 150 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details