Vishay Precision Group Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M133R0KE12

Description
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M133R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M133R0KE12
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M133R0KE12
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 133 10% E12 E3 Vishay - 71P0424 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 133 10% E12 E3 Vishay
71P0424
Cw-2M 133 10% E12 E3 Vishay 71P0424
CW-2M 133 10% e12 E3

CW-2M 133 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M133R0KE12 71P0424
Product Name Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 133 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details