Vishay Precision Group Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M120R0JE70

Description
Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M120R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M120R0JE70
Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M120R0JE70
Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 120 5% E70 E3 Vishay - 71P0403 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 120 5% E70 E3 Vishay
71P0403
Cw-2M 120 5% E70 E3 Vishay 71P0403
CW-2M 120 5% E70 e3

CW-2M 120 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M120R0JE70 71P0403
Product Name Res Wirewound 120 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 120 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details