Vishay Precision Group Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M117R0KE70

Description
Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M117R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M117R0KE70
Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M117R0KE70
Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 117 10% E70 E3 Vishay - 71P0389 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 117 10% E70 E3 Vishay
71P0389
Cw-2M 117 10% E70 E3 Vishay 71P0389
CW-2M 117 10% E70 e3

CW-2M 117 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M117R0KE70 71P0389
Product Name Res Wirewound 117 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 117 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details