Vishay Precision Group Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M10K00KE70

Description
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M10K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M10K00KE70
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M10K00KE70
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 10K 10% E70 E3 Vishay - 71P0364 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 10K 10% E70 E3 Vishay
71P0364
Cw-2M 10K 10% E70 E3 Vishay 71P0364
CW-2M 10K 10% E70 e3

CW-2M 10K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M10K00KE70 71P0364
Product Name Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 10K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details