Vishay Precision Group Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR7500JE70

Description
Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR7500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR7500JE70
Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR7500JE70
Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C .75 5% E70 E3 Vishay - 70P8112 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .75 5% E70 E3 Vishay
70P8112
Cw-2C .75 5% E70 E3 Vishay 70P8112
CW-2C .75 5% E70 e3

CW-2C .75 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR7500JE70 70P8112
Product Name Res Wirewound 750m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C .75 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details