Vishay Precision Group Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6000KE12

Description
Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR6000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR6000KE12
Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6000KE12
Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02CR6000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR6000KE12
Wirewound Resistors 3110-CW02CR6000KE12
CW-2C .6 10% E12 e3

CW-2C .6 10% E12 e3

Supplier's Site Datasheet
Cw-2C .6 10% E12 E3 Vishay - 70P8074 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .6 10% E12 E3 Vishay
70P8074
Cw-2C .6 10% E12 E3 Vishay 70P8074
CW-2C .6 10% e12 E3

CW-2C .6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR6000KE12 3110-CW02CR6000KE12 70P8074
Product Name Res Wirewound 600m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C .6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details