Vishay Precision Group Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR6000JE7014

Description
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR6000JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR6000JE7014
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR6000JE7014
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .6 5% E70 E3 Vishay - 70P8073 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .6 5% E70 E3 Vishay
70P8073
Cw-2C-14 .6 5% E70 E3 Vishay 70P8073
CW-2C-14 .6 5% E70 e3

CW-2C-14 .6 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR6000JE7014 70P8073
Product Name Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .6 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details