Vishay Precision Group Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6000JE1214

Description
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR6000JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR6000JE1214
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6000JE1214
Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .6 5% E12 E3 Vishay - 70P8071 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .6 5% E12 E3 Vishay
70P8071
Cw-2C-14 .6 5% E12 E3 Vishay 70P8071
CW-2C-14 .6 5% e12 E3

CW-2C-14 .6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR6000JE1214 70P8071
Product Name Res Wirewound 600m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details