Vishay Precision Group Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5500KE70

Description
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR5500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR5500KE70
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5500KE70
Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR5500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR5500KE70
Wirewound Resistors 3110-CW02CR5500KE70
CW-2C .55 10% E70 e3

CW-2C .55 10% E70 e3

Supplier's Site Datasheet
Cw-2C .55 10% E70 E3 Vishay - 70P8060 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .55 10% E70 E3 Vishay
70P8060
Cw-2C .55 10% E70 E3 Vishay 70P8060
CW-2C .55 10% E70 e3

CW-2C .55 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR5500KE70 3110-CW02CR5500KE70 70P8060
Product Name Res Wirewound 550m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C .55 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details