Vishay Precision Group Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5100JE12

Description
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR5100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR5100JE12
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5100JE12
Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .51 5% E12 E3 Vishay - 70P8046 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .51 5% E12 E3 Vishay
70P8046
Cw-2C .51 5% E12 E3 Vishay 70P8046
CW-2C .51 5% e12 E3

CW-2C .51 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5100JE12 70P8046
Product Name Res Wirewound 510m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .51 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers