Vishay Precision Group Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5000JS7014

Description
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR5000JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR5000JS7014
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5000JS7014
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 0.5 Ohm, 5% Vishay - 43C9661 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 0.5 Ohm, 5% Vishay
43C9661
Cw, 0.500 X 0.218, 0.5 Ohm, 5% Vishay 43C9661
CW, 0.500 x 0.218", 0.5 Ohm, 5%

CW, 0.500 x 0.218", 0.5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5000JS7014 43C9661
Product Name Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 0.5 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details