Vishay Precision Group Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5000JE12

Description
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR5000JE12
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5000JE12
Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .5 5% E12 E3 Vishay - 70P8039 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .5 5% E12 E3 Vishay
70P8039
Cw-2C .5 5% E12 E3 Vishay 70P8039
CW-2C .5 5% e12 E3

CW-2C .5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR5000JE12 70P8039
Product Name Res Wirewound 500m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details