Vishay Precision Group Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR4300JE1214

Description
Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR4300JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR4300JE1214
Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR4300JE1214
Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .43 5% E12 E3 Vishay - 70P8016 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .43 5% E12 E3 Vishay
70P8016
Cw-2C-14 .43 5% E12 E3 Vishay 70P8016
CW-2C-14 .43 5% e12 E3

CW-2C-14 .43 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR4300JE1214 70P8016
Product Name Res Wirewound 430m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .43 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers