Vishay Precision Group Wirewound Resistors CW02CR4000KE12

Description
CW-2C .4 10% E12 e3
Request a Quote Datasheet
Description
CW-2C .4 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR4000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR4000KE12
Wirewound Resistors 3110-CW02CR4000KE12
CW-2C .4 10% E12 e3

CW-2C .4 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 400m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR4000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR4000KE12
Res Wirewound 400m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR4000KE12
Res Wirewound 400m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .4 10% E12 E3 Vishay - 70P8011 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .4 10% E12 E3 Vishay
70P8011
Cw-2C .4 10% E12 E3 Vishay 70P8011
CW-2C .4 10% e12 E3

CW-2C .4 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR4000KE12 CW02CR4000KE12 70P8011
Product Name Wirewound Resistors Res Wirewound 400m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .4 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.4000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details