Vishay Precision Group Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3500KE70

Description
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR3500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR3500KE70
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR3500KE70
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR3500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR3500KE70
Wirewound Resistors 3110-CW02CR3500KE70
CW-2C .35 10% E70 e3

CW-2C .35 10% E70 e3

Supplier's Site Datasheet
Cw-2C .35 10% E70 E3 Vishay - 70P7997 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .35 10% E70 E3 Vishay
70P7997
Cw-2C .35 10% E70 E3 Vishay 70P7997
CW-2C .35 10% E70 e3

CW-2C .35 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR3500KE70 3110-CW02CR3500KE70 70P7997
Product Name Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C .35 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details