Vishay Precision Group Wirewound Resistors CW02CR3500KE1214

Description
CW-2C-14 .35 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 .35 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR3500KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR3500KE1214
Wirewound Resistors 3110-CW02CR3500KE1214
CW-2C-14 .35 10% E12 e3

CW-2C-14 .35 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR3500KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR3500KE1214
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3500KE1214
Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .35 10% E12 E3 Vishay - 70P7996 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .35 10% E12 E3 Vishay
70P7996
Cw-2C-14 .35 10% E12 E3 Vishay 70P7996
CW-2C-14 .35 10% e12 E3

CW-2C-14 .35 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR3500KE1214 CW02CR3500KE1214 70P7996
Product Name Wirewound Resistors Res Wirewound 350m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .35 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.3500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details