Vishay Precision Group Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3500JE1214

Description
Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR3500JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR3500JE1214
Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3500JE1214
Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .35 5% E12 E3 Vishay - 70P7992 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .35 5% E12 E3 Vishay
70P7992
Cw-2C-14 .35 5% E12 E3 Vishay 70P7992
CW-2C-14 .35 5% e12 E3

CW-2C-14 .35 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR3500JE1214 70P7992
Product Name Res Wirewound 350m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .35 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers