Vishay Precision Group Wirewound Resistors CW02CR3000KE12

Description
CW-2C .3 10% E12 e3
Request a Quote Datasheet
Description
CW-2C .3 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR3000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR3000KE12
Wirewound Resistors 3110-CW02CR3000KE12
CW-2C .3 10% E12 e3

CW-2C .3 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 300m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR3000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR3000KE12
Res Wirewound 300m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3000KE12
Res Wirewound 300m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .3 10% E12 E3 Vishay - 70P7963 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .3 10% E12 E3 Vishay
70P7963
Cw-2C .3 10% E12 E3 Vishay 70P7963
CW-2C .3 10% e12 E3

CW-2C .3 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR3000KE12 CW02CR3000KE12 70P7963
Product Name Wirewound Resistors Res Wirewound 300m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .3 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.3000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details