Vishay Precision Group Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3000JE1214

Description
Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR3000JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR3000JE1214
Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR3000JE1214
Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .3 5% E12 E3 Vishay - 70P7960 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .3 5% E12 E3 Vishay
70P7960
Cw-2C-14 .3 5% E12 E3 Vishay 70P7960
CW-2C-14 .3 5% e12 E3

CW-2C-14 .3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR3000JE1214 70P7960
Product Name Res Wirewound 300m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details