Vishay Precision Group Wirewound Resistors CW02CR2700KE70

Description
CW-2C .27 10% E70 e3
Request a Quote Datasheet
Description
CW-2C .27 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR2700KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR2700KE70
Wirewound Resistors 3110-CW02CR2700KE70
CW-2C .27 10% E70 e3

CW-2C .27 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 270m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR2700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR2700KE70
Res Wirewound 270m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2700KE70
Res Wirewound 270m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C .27 10% E70 E3 Vishay - 70P7949 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .27 10% E70 E3 Vishay
70P7949
Cw-2C .27 10% E70 E3 Vishay 70P7949
CW-2C .27 10% E70 e3

CW-2C .27 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR2700KE70 CW02CR2700KE70 70P7949
Product Name Wirewound Resistors Res Wirewound 270m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C .27 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2700 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details