Vishay Precision Group Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2500JS7014

Description
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR2500JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR2500JS7014
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR2500JS7014
Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 0.25 Ohm, 5% Vishay - 43C9632 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 0.25 Ohm, 5% Vishay
43C9632
Cw, 0.500 X 0.218, 0.25 Ohm, 5% Vishay 43C9632
CW, 0.500 x 0.218", 0.25 Ohm, 5%

CW, 0.500 x 0.218", 0.25 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR2500JS7014 43C9632
Product Name Res Wirewound 250m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 0.25 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details