Vishay Precision Group Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1100JE7014

Description
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR1100JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR1100JE7014
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR1100JE7014
Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .11 5% E70 E3 Vishay - 70P7833 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .11 5% E70 E3 Vishay
70P7833
Cw-2C-14 .11 5% E70 E3 Vishay 70P7833
CW-2C-14 .11 5% E70 e3

CW-2C-14 .11 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR1100JE7014 70P7833
Product Name Res Wirewound 110m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .11 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details