CW-2C-14 .1 10% S73
Res Wirewound 100m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,0.1Ohms,10+/-%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02CR1000KS7314 | CW02CR1000KS7314 | 43C9604 |
| Product Name | Wirewound Resistors | Res Wirewound 100m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R | Res,metal Alloy,0.1Ohms,10+/-% Tol,-90,90Ppm-Tc Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 0.1000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound | MetalAlloy |