Vishay Precision Group Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C9K100JE1214

Description
Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C9K100JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C9K100JE1214
Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C9K100JE1214
Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C9K100JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C9K100JE1214
Wirewound Resistors 3110-CW02C9K100JE1214
CW-2C-14 9.1K 5% E12 e3

CW-2C-14 9.1K 5% E12 e3

Supplier's Site Datasheet
Cw-2C-14 9.1K 5% E12 E3 Vishay - 71P0033 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 9.1K 5% E12 E3 Vishay
71P0033
Cw-2C-14 9.1K 5% E12 E3 Vishay 71P0033
CW-2C-14 9.1K 5% e12 E3

CW-2C-14 9.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C9K100JE1214 3110-CW02C9K100JE1214 71P0033
Product Name Res Wirewound 9.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 9.1K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers