Res Wirewound 9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-2C 9K 5% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C9K000JE12 | 3110-CW02C9K000JE12 | 71P0024 |
| Product Name | Res Wirewound 9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw-2C 9K 5% E12 E3 Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | ||
| Power Rating | 2.5 watts |