Vishay Precision Group Wirewound Resistors CW02C900R0JE7014

Description
CW-2C-14 900 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 900 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C900R0JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C900R0JE7014
Wirewound Resistors 3110-CW02C900R0JE7014
CW-2C-14 900 5% E70 e3

CW-2C-14 900 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 900 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C900R0JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C900R0JE7014
Res Wirewound 900 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C900R0JE7014
Res Wirewound 900 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 900 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 900 5% E70 E3 Vishay - 71P0067 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 900 5% E70 E3 Vishay
71P0067
Cw-2C-14 900 5% E70 E3 Vishay 71P0067
CW-2C-14 900 5% E70 e3

CW-2C-14 900 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C900R0JE7014 CW02C900R0JE7014 71P0067
Product Name Wirewound Resistors Res Wirewound 900 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 900 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details