Vishay Precision Group Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R200KE12

Description
Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C8R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C8R200KE12
Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R200KE12
Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C8R200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8R200KE12
Wirewound Resistors 3110-CW02C8R200KE12
CW-2C 8.2 10% E12 e3

CW-2C 8.2 10% E12 e3

Supplier's Site Datasheet
Cw-2C 8.2 10% E12 E3 Vishay - 70P9971 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8.2 10% E12 E3 Vishay
70P9971
Cw-2C 8.2 10% E12 E3 Vishay 70P9971
CW-2C 8.2 10% e12 E3

CW-2C 8.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C8R200KE12 3110-CW02C8R200KE12 70P9971
Product Name Res Wirewound 8.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 8.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details