Vishay Precision Group Wirewound Resistors CW02C8K200KE70

Description
CW-2C 8.2K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 8.2K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C8K200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8K200KE70
Wirewound Resistors 3110-CW02C8K200KE70
CW-2C 8.2K 10% E70 e3

CW-2C 8.2K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 8.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C8K200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C8K200KE70
Res Wirewound 8.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C8K200KE70
Res Wirewound 8.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 8.2K 10% E70 E3 Vishay - 70P9949 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8.2K 10% E70 E3 Vishay
70P9949
Cw-2C 8.2K 10% E70 E3 Vishay 70P9949
CW-2C 8.2K 10% E70 e3

CW-2C 8.2K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C8K200KE70 CW02C8K200KE70 70P9949
Product Name Wirewound Resistors Res Wirewound 8.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 8.2K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details