Vishay Precision Group Wirewound Resistors CW02C8K000JE12

Description
CW-2C 8K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 8K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C8K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8K000JE12
Wirewound Resistors 3110-CW02C8K000JE12
CW-2C 8K 5% E12 e3

CW-2C 8K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C8K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C8K000JE12
Res Wirewound 8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C8K000JE12
Res Wirewound 8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 8K 5% E12 E3 Vishay - 70P9935 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8K 5% E12 E3 Vishay
70P9935
Cw-2C 8K 5% E12 E3 Vishay 70P9935
CW-2C 8K 5% e12 E3

CW-2C 8K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C8K000JE12 CW02C8K000JE12 70P9935
Product Name Wirewound Resistors Res Wirewound 8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 8K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details