Vishay Precision Group Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C82R00JS73

Description
Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C82R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C82R00JS73
Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C82R00JS73
Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C82R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C82R00JS73
Wirewound Resistors 3110-CW02C82R00JS73
CW-2C 82 5% S73

CW-2C 82 5% S73

Supplier's Site Datasheet
Res,metal Alloy,82Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 44C0225 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,82Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
44C0225
Res,metal Alloy,82Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 44C0225
RES,Metal Alloy,82Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,82Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C82R00JS73 3110-CW02C82R00JS73 44C0225
Product Name Res Wirewound 82 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Res,metal Alloy,82Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers