Vishay Precision Group Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C7R500KS7314

Description
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C7R500KS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C7R500KS7314
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C7R500KS7314
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C7R500KS7314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7R500KS7314
Wirewound Resistors 3110-CW02C7R500KS7314
CW-2C-14 7.5 10% S73

CW-2C-14 7.5 10% S73

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay - 44C0207 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay
44C0207
Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay 44C0207
CW, 0.500 x 0.218", 7.5 Ohm, 10%

CW, 0.500 x 0.218", 7.5 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C7R500KS7314 3110-CW02C7R500KS7314 44C0207
Product Name Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers