Vishay Precision Group Wirewound Resistors CW02C7R500KS7014

Description
CW-2C-14 7.5 10% S70
Request a Quote Datasheet
Description
CW-2C-14 7.5 10% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7R500KS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7R500KS7014
Wirewound Resistors 3110-CW02C7R500KS7014
CW-2C-14 7.5 10% S70

CW-2C-14 7.5 10% S70

Supplier's Site Datasheet
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C7R500KS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C7R500KS7014
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C7R500KS7014
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay - 44C0206 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay
44C0206
Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay 44C0206
CW, 0.500 x 0.218", 7.5 Ohm, 10%

CW, 0.500 x 0.218", 7.5 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7R500KS7014 CW02C7R500KS7014 44C0206
Product Name Wirewound Resistors Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 7.5 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 7.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details